Robotic Screw Tighten Machine - RTS-DZDY5331B
Featured Product from Foshan RTSTEC Automation Co., Ltd
Experience unparalleled efficiency with the RTS-DZDY5331B Robotic Screw Tighten Machine, a good solution for a range of industrial applications. This machine combines an automatic screw feeding system with a five-dimensional automatic manipulator, ensuring rapid and precise screw fastening.
Key Features:
-
Dual-Station Full-Automatic Operation: Achieve continuous, non-stop operation by seamlessly transitioning between workstations. Enhance safety, convenience, and overall efficiency.
-
Labor Intensity Reduction: Significantly reduce workers' labor intensity. With automated screwing, operators only need to handle product placement and retrieval.
-
Quality Improvement: Ensure accurate torque and easily adjust settings to meet the highest standards of locking quality, enhancing overall product quality.
-
Wide Industrial Applicability: Widely used in mobile phones, tablets, laptops, navigators, keyboards, remote controls, toys, high-frequency amplifiers, LED modules and many other electronic digital industry
Specifications:
- Robot Type: Screw Tighten Machine With Screw Feeding System
- Drive System: Electric; Pneumatic
- Number of Axes: 3
- X-axis Travel: 500 mm (19.69 inch)
- Y-axis Travel: 300 mm (11.81 inch)
- Z-axis Travel: 100 mm (3.94 inch)
- Repeatability: 0.0200 mm (7.87E-4 inch)
Explore the future of automated assembly with the RTS-DZDY5331B - revolutionizing production efficiency and product quality.