ABB Circuit Breaker: SU203M-K30
Featured Product from Galco Industrial Electronics
PRODUCT DETAILS
OVERVIEW
Circuit Breakers, SU200M Series
Item #
SU203M-K30
UL489 MCB 3P K 30A 480/277
SU200M Series Information
SPECIFICATIONS
Manufacturer Part Number | SU203M-K30 |
---|---|
Item Number | SU203M-K30 |
Manufacturer | ABB |
Product Series | SU200M |
Family Series | ABB Circuit Breakers, SU200M Series |
Poles | 3 |
Current Rating | 30 A |
Max Voltage | 240 VAC, 277/480 VAC |
Protection | Branch Circuit |
Trip Curve | K |
Terminals Included | Line and Load |
Trip Unit | Fixed Thermal / Fixed Magnetic |
Mounting | DIN Rail |
UL Standard | 489 |
CSA Standard | 22.2 |
IEC Standard | 60947-2 |
Neutral Pole | No |
kAIC @ 240 VAC | 10 |
kAIC @ 277/480 VAC | 10 |
Terminal Type | Screw |
Auxiliary Switch | Optional |
Shunt Trip | Optional |
Undervoltage Release | No |
Alarm Switch | Optional |
Busbar | Optional |
Approvals | CSA, UL |
RoHS | No |
Net Weight | 0.825 lbs |
Gross Weight | 0.825 lbs |
More Featured Products