Schaltbau DC Contactors (C310 series)
Featured Product from Galco Industrial Electronics
Schaltbau's C310 series of single-pole bidirectional DC NO contactors are suitable for typical applications such as the DC end of inverters, combiner boxes of photovoltaic installations, better storage systems, and electric vehicles. The key benefits and features of the C310 series are the compact design, double-break contacts, very efficient newly developed arc chamber, and high breaking capacity.
Power ranges include 60V/500A, 1,000V/500A, and 1,500V/500A with a short-time current-carrying capacity up to 3,000A for one second.
More Featured Products