Oil&Gas valves in carbon steel & stainless steel

Featured Product from Gemels

More Info Email Supplier Request a Quote

We design and manufacture ball valves for Oil&Gas, from ¼” to 42” used in the downstream, midstream and upstream fields in both onshore and offshore applications. In addition to the Oil&gas valves, we supply the package that include valve with electric, manual, Gas-over-Oil actuators.

Our ball valves are produced with material 100% produced in Italy/EU. Suitable materials for cryogenic valves and high temperature ball valves. The materials of the valves could be: Carbon Steel, Stainless steel, Duplex, Super Duplex, Alloy and Inconel.

The range includes ball valves with Floating and Trunnion design, with soft and metallic seal, SBB, DBB, Fully Welded, Wafer, 3/4way, cryogenic and high temperature valves, side/end/top entry, HIPPS system.