Constant Flow Metering Pump System -- FSH-CF10
Featured Product from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller and a pulse free constant flow pump body. FSH-CF series is a high efficiency, high precision, high reliability digital control system based on micro meter precision machining technology. The system maintains high precision dispensing with maximum injection efficiency. FSH-CF series pump system is a perfect solution for automatic injection and filling lines as well as fully automatic factories. The system can be widely used in lithium battery electrolyte injection, chemical dispensing, pharmaceutical drug dispensing, liquid food dispensing, etc.
Working Principle:
Special Constant Flow Driving Technology:
In order to maintain constant fluid flow from the system, FSH-CF pump uses a special constant flow mechanism device. The motor drives the device to complete fluid inlet and outlet dispensing cycle. The pump uses micro-meter high precision machining technology to ensure its dispensing accuracy of 0.3% or better.
Specifications