Linear Injection Pump System -- FSH-LA10-D
Featured Product from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-LA is Guangzhou Ascend’s latest high efficiency, high accuracy, linear motion injection pump system. With 0.3% accuracy and various rate, the system is a perfect solution for high efficiency automated injection lines and unmanned automatic manufacturing facilities. FSH-LA system consists of a controller and pump motorbase. The system can be used as independent injection machine, or can be easily integrated with an upper level industrial PC for closed loop intelligent control injection applications.
Working Principle:
A complete FSH-LA system consists of a digital controller with color touch screen, and pump motorbase with linear motor, precision pump module. The controller drives the linear motor to do smooth linear motion in order to drive the precision pump module to do linear fluid injection. The precision linear motor and precision pump module work together to ensure smooth and accurate fluid injection.
Typical Applications:
Lithium battery electrolyte injection
Super capacitor electrolyte injection
Drug / reagent filling Cosmetics filling
Cleaning of electronic products
Specifications