Standard Digital Control Filling System

Featured Product from Guangzhou Ascend Precision Machinery Co., Ltd.

More Info Email Supplier Request a Quote

FSH-AP standard series is Guangzhou Ascend’s latest high precision fluid dispensing / glue dispensing system. The system includes a digital control box, step motor , and one to two high precision rotary ceramic pump modules driven by step motor. AP series is based on sapphire grade high precision ceramic pump technology. High precision, wearing resistant, no contamination, have made AP series ideal pump choice for low volume fluid dispensing, glue dispensing, and spraying applications for bio-tech, pharmaceutical, medical device, semi-conductor, and precision electronics industries. Free of maintenance design, excellent value, high precision and productivity, extreme reliability, have made AP series top choice for low volume, mid-range to high end dispensing and spraying applications.

System Features?

  • Dispensing range: from micro-liter to mini-liter
  • Volume: micro-liter to mini-liter. Option of sub micro-liter spraying system.
  • Speed: 80-300rpm.
  • AP pump accuracy: ±0.5%. Sapphire grade precision ceramic pump. Wearing resistant. No contamination.
  • Viscosity: wide range. From low viscosity to high viscosity such as Dow-Corning 360 silicone oil.
  • Amortization result: Very fine and in excellent uniform. 5-50 micro-meter amortization.
  • Excellent consistency and reliability.
  • Auto clave OK. Option of fluid heating device.