Habasit's new M1065 Flat Top .5 HyCLEAN Belt
Featured Product from Habasit America
Habasit Introduces New M1065 Flat Top .5" HyCLEAN Belt
The Habasit HyCLEAN line is now available in 0.5" pitch with the addition of the M1065 Flat Top belt
The Habasit HyCLEAN line is now available in 0.5" pitch with the addition of the M1065 flat top belt. This new belt, in flat top configuration, features 0% open area, 77% rod exposure, and our headless smart fit rod retention system. This versatile new product is designed to be the superior hygienic choice as it is compatible with our Saniclip rod retention system and our Clean-in-place systems, which keeps sanitation simple and effective.
Key Features:
-
0% open area
-
Solid plate
-
Imperial belt width
-
Extra wide dynamic open hinge (2" link pitch)
-
77% rod exposure, superior cleanability
-
Rod diameter 4.5mm (0.18")
-
Nosebar diameter 12mm (0.47")
-
Headless smart fit rod retaining system
-
Food approved materials available
More Featured Products