Hannay Reels 1500 Series Rewind Reels
Featured Product from Hannay Reels
Hannay Reels 1500 Series Manual or Power Rewind Reels feature a permanent direct crank rewind ideal for long lengths of hose in lawn care and pest control applications. A chain and sprocket drive is powered by electric, hydraulic or a compressed air motor. The reels are designed for 1/4” through 5/8” long-length ID hoses and can withstand up to 3,000 psi.
Features:
- Lightweight, compact reels designed for long lengths of hose in manual and power rewind.
- Direct crank rewind is permanently attached.
- Chain and sprocket drive powered by electric, hydraulic, or compressed air motor.
- Manual reels include: cam-lock drag brake, spring actuated pin lock.
- Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads.
- Standard outlet: 1/2" female NPT threads.
- Optional rollers: specify roller position when ordering.
- Pressures to 3000 psi (207 bar).
- Temperatures from +20° F to +400° F (-7° C to +204° C).
- Consult factory for other pressures and temperatures.
Applications:
- Lawn Care
- Pest Control
- Pressure Washing
- Agriculture
- Steam Cleaning
- High Pressure
- Water
- Air
More Featured Products