L4 High Volume Condensate Pump
Featured Product from Hartell Pumps
The L4 commercial grade condensate pump series is designed for pumping large quantities of water. Used in commercial and industrial air conditioning systems, large refrigeration units, and multiple unit installations to tie several drains into one disposal pump.
Benefits:
- Maximum lift 45 feet, Maximum flow: 4,200 GPH
- Heavy duty design for industrial applications
- Fits under utility sinks
- Stainless steel float
- Max temperature to 150ยบ
Features:
- 2 gallon cast aluminum reservoir
- 1/2 hp motor, 3,450 rpm
- Inlet: 1-1/2'' FNPT; Outlet: 1'' FNPT
- Integral junction box
- Dual voltage motor
- Unitized construction
More Featured Products