Carbon Steel Balls
Featured Product from Hartford Technologies, Inc.
Carbon | Manganese | Phosphorus | Silicon |
---|---|---|---|
.1% -.22% typical | .30 – 1.00% | 0.030% | 1.0% max |
VIEW SIZES, GRADES, AND TOLERANCE
Profile
Carbon steel balls are an economical alternative to through-hardened precision balls. They provide reliable performance for less expensive anti-friction bearings, steering columns, casters, conveyors and trolleys, roller skates, toys, and drawer slides. Carbon steel balls are also specified for vibratory finishing, plug balls, and in aerosol cans where ingredient mixing is required.
Material Characteristics
High hardness and excellent wear resistance. Manufactured from the highest quality carbon steel.
Hardness
Carbon steel balls are case-hardened to Rockwell C 60 minimum (measured on parallel flats) to provide strength and long life.
Case Depths
Steel balls are hardened to these case depths
Ball Diameter | Minimum Case Depth |
---|---|
1/16” | .015” |
3/32” | .020” |
?” to 5/32” | 0.25” |
3/16” | .030” |
7/32” | .035” |
¼ to 11/32” | .045” |
? to 13/32” | .055” |
7/16 to 15/32” | .065” |
½ to 17/32” | .070” |
9/16 to 11/16” | .075” |
¾ to 1” | .080” |
Sizes
1/32″ (1mm) to 2 ” (50.8mm)
Grades
Carbon steel balls from Hartford Technologies are ABMA grades 100 through 1000.
Optional Finishes
- Zinc
- Nickel
- Chrome
- Phosphate
- Black Oxide
- Colored Finishes