CNC Swiss Machine Capability
Featured Product from Hartford Technologies, Inc.
Our state-of-the-art facility includes CNC Machining Centers and Swiss Screw Machines. We develop and produce all tooling and programming in-house. This is done to ensure that the design and manufacturing are both high-quality and cost-efficient. Whether you need a durable new product or a small functioning component that can serve you for decades on end, our team can match you with the suitable tools and support to get the job done.
Our CNC Swiss Machines can hold up to twenty tools and can conduct multiple operations simultaneously. This allows for a reduction in cycle time by completing complex components in as little as one step, rather than multiple progressive operations on a traditional lathe.
CNC Swiss machining can also manage various secondary processes that can require a CNC mill, such as slotting, cross-tapping, and cross-drilling. This capability consolidates production steps and saves up the valuable time it would take to remove the workpiece and conduct additional operations with other machinery.
Hartford Technologies is large enough to engage the most challenging jobs but capable enough to handle small orders and prototypes. When you get the chance to work with us, we can meet all of your part and component needs in a variety of different materials, ranging from plastics to exotic medical and aerospace requirements.
Materials
- Carbon/alloy steel
- Brass/copper
- 300 series stainless steel
- Inconel
- Nitronic
- Titanium
- Plastic
Tolerances
Hartford Technologies can hold tolerances as tight at +/- 0.0002”. If further precision is required, we can continue centerless grinding in our facilities.
Industries Served
- Industrial
- Military/Defense
- Aerospace
- Automotive