Automatic Reset Metal Shell Thermostat of Motors
Featured Product from Hengxin Precision Electrical Equipment Co., Ltd.
APPLICATIONS:
* Electric motor
* Coils
* Liquid pumps
* Fluorescent ballast
* The washer electrical machinery
* The air conditioner electrical machinery
* Transformer
* The illumination lamps and lanterns, and others.
TECHNICAL PARAMETERS:
* It has a rated voltage of 50/60HZ, 250VAC
* A nominal current of 2.5 (1.6) A / 10 (6.3) A, COS? =1.0 (0.6).
* Its rated opening temperature range is at +60°C ~ +200°C (takes 5°C as a grade).
* Contact type: 2.5A with Normally Closed and Normally Open
10A with Normally Closed only
Insulation Resistance
a. Under normal condition, the insulation resistance between the wire (terminals) and the exterior insulation housing shall be no less than 100MΩ. (DC500V)
b. After thermal breaking, the insulation resistance between the contacts should be no less than 2MΩ.
Electric Strength
a. The contact of the thermal protector, after disjunction, shall endure the working frequency of 50Hz, voltage of AC720V and duration of 1min, without arc over (leak current value 5mA).
b. The outgoing lines or terminals of the thermal protector and their exterior insulation housing shall endure the working frequency of 50Hz, voltage of 1500V and duration 1 min, without arc over (leak current value 5mA).
Durability
a. After 18 days of rotor blocking of the electromotor with thermal protector, the electromotor is still working and has no dangerous damage and the accessories are free of all obstacles.
b. In the condition of rated voltage and current, the thermal protector can be on and off normally after the ambient heat source makes it work in 10,000 cycles.
Contact us:
Email: sales@hengxin-tp.com OR hengxin@hengxin-tp.com