PTO Hand Disconnect Clutch
Featured Product from Hilliard Corporation (The)
The Hilliard PTO Clutch can be used for most start and stop applications that require positive engagement/disengage
Torque limiters and couplings are designed to slip during a torque overload, while still transmitting the adjusted torque. They provide dependable solutions to the problems of torque control and overload protection in power transmission equipment. These clutches include one or more friction discs mounted on an inner hub, a single nut adjustment to easily pre-sets the torque. Similar static and dynamic coefficients of friction provide for extremely smooth torque control.