Overrunning Clutches
Featured Product from Hilliard Corporation (The)
Hilliard Overrunning clutches are used to transmit power between a shaft and a gear, sprocket, sheave, or pulley mounted on the clutch or to directly connect two shaft ends. The roller type clutch construction is one of the oldest over-running or free wheeling designs.
Applications:
Boasts a broad range of use including press ink rolls, coal feeders, honing machines, speed reducers, pumps, fans, blowers, as well as paper processing and drycleaning equipment.
More Featured Products