X-MET8000 Handheld XRF for Marine Fuels
Featured Product from Hitachi High-Tech America
The X-MET8000 Optimum handheld XRF analyser can be easily taken from site to site and ship to ship. The instrument is factory-calibrated with a sulfur range of 0% - 5%, and calibrated to:
- ASTM
- D4294
- IP336
- ISO8754
Carry out the analysis easily:
- Sample cups
- Safety window and film,
- Light stand and safety shield
- Brand new sample tray
With the X-MET, you can achieve real-time data transfer with our IOS and Android apps, and cloud service. It also has an embedded GPS to pinpoint where the analysis was performed to provide compliance reporting.
The new X-MET8000 handheld XRF solution complements Hitachi High-Tech’s existing laboratory-based sulfur analysers, LAB-X and X-Supreme, to provide ship owners and port state control flexibility.
Analysis can be carried out on-board a vessel by ship owners either using a benchtop or handheld XRF analyser, to perform spot-checks onboard vessels to ensure compliance.