New Coating Thickness Gauges CMI255 & CMI257
Featured Product from Hitachi High-Tech America
Quality assurance for thickness of paint, lacquer, zinc and other protective coatings on metal substrates
The Hitachi High-Tech Analytical Science CMI255 and CMI257 dual technology coating thickness gauges offer high reliability testing of protective and decorative coatings applied to steel, iron, aluminum and other metal substrates. With on-board statistics to review a series of measurements and the ability to account for variations in substrate materials, the CMI255 and CMI257 are purpose-built quality assurance and inspection tools for:
- Paint & powder coaters
- Electroplaters
- Galvanizers
- Coating inspectors
- Automotive and aerospace finishers
Key features
- Dual technology
- Base re-zero function
- Factory calibrated
- Automatic substrate detection
- IP52 protection against dust and water
- Integrated or external probe configuration
Dual technology
- Magnetic induction technology for non-magnetic coatings (paint, powder coat, zinc, cadmium) over ferrous and magnetic steel
- Eddy current technology for non-conductive coatings (paint, powder coat, epoxy, lacquer) over non-ferrous metals like aluminum, magnesium or copper
Email industrial@oxinst.com or call 978-369-9933. Also available for purchase online at now available for purchase online at www.analyticalspares.com