Announcements
Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 6000 psi, 420 bar.
(read more)The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in-line adaptors for JIC and ORFS port configurations. These adaptors can be plumbed quickly to make interfacing with any system easy.
Togeth...
The RFIK hydraulic tester offers the perfect solution for troubleshooting hydraulic systems. The unit consists of a flow indicator, load valve, and pressure gauge built into a strong steel case for protection.
(read more)The Serviceman Plus (HPM4000) digital hydraulic tester features extremely robust construction and an oil-resistant rubber coating to withstand impacts, vibration, dust, and moisture (protection class up to IP67) and is designed for use in particularly harsh conditions.
(read more)SensoNODE Blue is Parker’s series of Bluetooth-enabled sensors. Compact, energy-efficient, and wireless, they are designed to provide simple and useful solutions for diagnostic and condition monitoring applications with mobile devices. SensoNODE monitors asset measurements to help predict problems and prevent downtime.
(read more)Yelloc Serviceline plugs offer an environmental and material protection system preventing oil and chemical spills and leakage.
(read more)The DHM 4 Series Digital Hydraulic Multimeter is an all-in-one unit designed to test the performance of hydraulic pumps, motors, valves, and hydrostatic transmissions with the added benefit of Bluetooth functionality.
(read more)Taking samples of system fluids couldn’t be simpler or more reliable, without system shutdown, using the WearChek oil sample valve
(read more)Did you know we carry digital hydraulic testers? They make troubleshooting your hydraulic system a breeze. Check out our DHT 1 Series below.
(read more)Hydracheck offers a new DKO male x female swivel (DKO 24° sealing cone with O-Ring) gauge port adapter with an M16x2 (Minimess) test point. Gauge port adapters offer a simple and easy method of adding test points into a hydraulic system. Ideal for solder-free screw-in pipe connections according to DIN 2353.
(read more)Wet torque is the practice of using hydraulic fluid to lubricate the threads and o-rings of the fittings before installation. Due to differences in materials, plating types, thickness, and thread quality of different components, the coefficient of friction varies greatly on any given assembly. Lubrication not only produces a more consistent coefficient of friction, it increases clamping...
(read more)The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG.
Features:
- 0-1500, 2500, and 3000 PSIG delivery pressures available
- One piece encapsulated valve design with PCTFE seats and an internal filter
- Ergonomic knob for improved grip
- 1/4” NPT outlet with....
Step by step guide for troubleshooting Hydraulic Components Using Leakage Path Analysis Methods is the most comprehensive step-by-step guide for testing hydraulic components available today, making all other troubleshooting manuals obsolete!
(read more)Hydracheck's products help you test, troubleshoot, maintain, and service your hydraulic components & systems. We will keep your hydraulic system operating safely and effectively with thousands of parts in stock and same day shipping on in-stock items.
(read more)Built on the TD1000 series measuring platform, the TDWLB series wireless pressure transducers make high-resolution digital measurements using very little power, making this technology perfect for wireless applications.
(read more)To meet the needs of maintenance professionals who service a wide variety of hydraulic machinery, we took our most popular flow meters in each flow size and combined them to make this extremely versatile flow meter test kit that covers a wide variety of flows – from 1.0 GPM to 100 GPM (3.8 Lpm to 568 Lpm).
(read more)The DT-326B’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes. Containing a rechargeable lithium battery, a single charge can last up to a full 12 hours of operation.The DT-326B is designed for speed and frequency measurements in motion and vibration analysis applications.
These features make...
(read more)The Clean Seal System utilizes heat shrink technology to encapsulate the end of a hose or tube assembly with a Clean Seal Capsule. This eliminates possible re-contamination that is problematic with traditional capping and plugging methods.
Re-contamination occurs when ill-fitting caps and plugs are forced onto assemblies, causing plastic particles to shear off into the hose or tub...
(read more)Universal application for cleaning hose, tube, pipe and assemblies. Removes fine particles of loose contamination and can also be used for product purging.
The projectile cleans by being compressed against the internal surface of the hose, tube or pipe. This pressure is achieved as the projectile is approximately 20% to 30% larger than the internal diameter of the hose, tube or pi...
(read more)The industrial infrared thermometer is designed for broad general purpose use in research, industrial applications, HVAC, construction, repair or maintenance services, and even around the house if you're technically inclined. Read temperature instantly from a distance. The quality lens and machined baffles ensure accuracy with a 12:1 distance-to-target spot ratio. At 12" you can measure...
(read more)To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the system efficiency and could cause damage to the accumulator bladder, diaphragm, or piston.
These charging and gauging units allow hydro-pneumatic accumulators to be charged with dry nitrogen. For...
(read more)The Quadrigage performs four gauge functions plus reads in lbs/in² (PSIG) and kg/cm² (bar). Continuous system pressure readings are possible through pressure ranges of 0-5000 PSI or 0-6000 PSI. Also features:
- Case is dust and moisture resistant.
- Compact for tool box storage.
- Includes bleeder screw and convenient hanger.
- Built-in pr...
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors.
Due to area difference, when flow is restricted at the rod-end of a double-acting, single-rod cylinder, t...
(read more)The ST-5000 combination stroboscope/tachomet
Hydracheck's FlangeLock Kit keeps all of the your FlangeLock tools safe and secure in a compact, easy to carry package. The other advantage to the FlangeLock kit is having all of the sizes right there at your finger tips.
(read more)Thanks to their advanced design, the diagnostic couplers are reliable components in the System 100 measuring device. They are made of hardened steel. The diagnostic couplers are maintenance free and are designed for temperatures from -40°F to 230°F (-40°C to +110°C). All mechanical parts in the diagnostic coupler are made of corrosion proof materials.
Compatible wi...
(read more)The easier it is to perform preventive maintenance, the more likely it is to be done. Now, leak-free sampling of system fluids couldn’t be simpler or more reliable - without system shutdown. Only WearChek®, from Hydracheck Inc., offers easy opening push button control - just push and release for sampling engine oil, transmission fluid, and hydraulic fluids.
(read more)The HC-DT205L and HC-DT207L are low power consumption, battery-operated, hand-held, microprocessor-contr
In the non-contact mode, a laser beam measures RPM when directed towards a shaft (or
any other rotating mechanism). The included 200L adaptor allows for contact
meas...
Our high quality liquid filled pressure gauges feature a stainless steel case for protection in harse environments. These gauges are intended for adverse service conditions where pulsating and vibration exists. They are also suitable for gaseous or liquid media that will not obstruct the pressure system.
Features Include:
- Pressure ranges up to 60 MPa (600 kg/cm...
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Some of the features include:
- 0-1500, 2500, and 3000 PSIG delivery pressures available
- One piece encapsulated valve design with PCTFE seats and an internal filter
- Ergonomic knob for improved grip
- 1/4” NPT...
The DHM 4 series digital hydraulic multimeter is an all-in-one unit designed to test the performance of hydraulic pumps, motors, valves and hydrostatic transmissions with the added benefit of Bluetooth functionality.
This new generation of testers, aimed at hydraulic field services engineers everywhere, enalbes you to easily measure the performance of your hydraulic system, pinpoin...
Gauge Port Adaptors have many advantages over conventional connectors. There is no more drilling and tapping standard connectors. Our adaptors are economical, easy to install--they install in a few seconds. Our connectors are safe because they have the proper wall thickness to facilitate solid, safe connections. They also blend into your system without adding the bulk of multiple connect...
(read more)Hydracheck's Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with the most common in-line adaptors for JIC and ORFS port configurations.
(read more)The SaberStrobe is an all new LED stroboscope utilizing super bright light emitting diodes (LED’s) in an appealing, durable all metal design. The DT-326’s unique LED array provides an accurate and stable strobe light. Innovative industrial design allows for a longer flash life - 5 times longer than traditional xenon flashtubes! With its intuitive...
(read more)The SafetyBlu™ inspection kit is especially designed for use with FluidSafe ™ fluorescent additive to quickly detect hydraulic fluid injection injuries under the skin. Also ideal for the fast and easy detection of small leaks in hydraulic system hoses, fittings, seals and other components. Perfect for mining industry applications!
(read more)HydraCheck's Industrial Leak Detection Starter Kit is the most effective method of finding fluid leaks in an industrial environment. The starter kit is a perfect way to get into using oil dyes in your hydraulic system.
(read more)Thanks to their advanced design, the diagnostic nipples are reliable components in the System 100 measuring device. They are made of hardened steel. The diagnostic nipples are maintenance free and are designed for temperatures from -40°F to 230°F (-40°C to +110°C). The integrated stop valve seals up to a 90 % vacuum. All mechanical parts in the diagnostic nipple are made...
(read more)The HydraCheck Pressure Gauge Test Kit includes all the pressure gauges and adapters you need to setup, adjust, and test hydraulic systems! Shipped to you in a compact, rugged carry-case!
(read more)Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the diagnosis of the most difficult machinery measurements with its on-board data-logging, graphing and statistical analysis, the user can examine the results of their testing on site and determine if additional data is required. Data can be download...
(read more)We gave Hydra Check’s team of troubleshooting and maintenance professionals the ultimate challenge – design a test kit that would have all the diagnostic tools needed to maintain and troubleshoot the majority of mobile and industrial hydraulic systems. Introducing the most comprehensive and compact hydraulic diagnostic kit available… the HC-TK500!
(read more)To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the system efficiency and could cause damage to the accumulator bladder, diaphragm, or piston.
These charging and gauging units allow hydro-pneumatic accumulators to be charged with dry nitrogen. For...
(read more)