Announcements
Our New Corrosion Resistance Series (CRS) Stainless Steel Shock Absorbers are now available with a 17-4PH stainless steel cylinder, piston rod, and piston cap. They are an eco-friendly solution for harsh-environment industrial and wash down applications.
(read more)PXR Series Shock Absorbers
Stable, Reliable Performance in a Small Shock Absorber Package
Enidine PXR Series small bore non-adjustable hydraulic shock absorbers can accommodate a large array of energy input conditions. This new expanded line of tamperproof industrial shock absorbers provides consistent performance, cycle after cycle. The new PXR models are designed to absor...
(read more)Enidine is revolutionizing the industrial shock absorber market with the release of the first environmentally friendly design.
(read more)Viscous dampers (also known as seismic dampers) are hydraulic devices that dissipate the kinetic energy of seismic events and cushion the impact between structures. They are versatile devices that can be designed to allow free movement as well as controlled damping of structures to protect them from wind load, thermal motion, or seismic events.
Our seismic dampers are well-suited f...
Enidine Rate Controls are used to regulate the speed or time required for a mechanism to move from one position to another. They use proven technology to enhance performance in a variety of product applications. Rate controls are typically used to control pneumatic cylinders, linear slides, lids, and other moving mechanisms. The advantages of using rate controls include:
...
(read more)Enidines Wire Rope Isolators are comprised of stainless steel stranded cable, threaded through aluminum alloy retaining bars, crimped and mounted for effective vibration isolation.
(read more)Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions.
Enidine offers the broadest range of adjustable shock absorbers and mounting acces...
(read more)Enidine Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene™ or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As...
(read more)Enidine non-adjustable hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size.
The PM Series shock absorber uses a self-compensating design to provide energy absorption in low veloci...
Enidine provides quality energy absorption and vibration isolation products and services to a variety of heavy industries throughout the globe. These industries include; steel and aluminum rolling mills, manufacturers of mill equipment, gantry cranes, ship to shore cranes, overhead bridge crane manufacturers and automated stacker cranes.
(read more)Enidine's Heavy Industry (HI Series) Shock Absorbers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products.
The large-bore, high-capacity buffers are individually designed to decelerate moving loads under various conditions and in compliance with industry-mandated safety standards. Control of bridge cranes, trolley p...
Use Enidine's Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue.
Enidine's Compact Wire Rope Isolator is made of all-metal, which gives the best multi-axis shock and vibration...
With the newest innovations in energy absorption technology, Enidine offers the widest selection of Industrial Shock Absorbers in the world. Protecting industrial machinery from potential damage and workers from personal injury, Enidine shock absorbers allow machines to operate faster while throughput and efficiency is improved.
(read more)Enidine's HD/HDN Series of heavy duty shock absorbers protect equipment from large impacts in applications such as automated storage and retrieval systems as well as overhead bridge and trolley cranes. They are available in a wide variety of stroke lengths and damping characteristics to increase equipment life and meet stringent deceleration requirements.
Utilizing a special compa...
(read more)A Glass bottle manufacturing customer saves time and money with a customized shock absorber solution from ITT Enidine.
(read more)PET plastic bottling industry OEMs requiring longer life shocks for maintaining equipment up-time.
(read more)Enidine has provided automotive manufacturers with several key energy absorption products to help maintain plant operations throughout the industry.
Most automotive manufactures require smooth operation of power and free conveying systems during engagement and disengagement of the carriage tow bars. Smoother movement of the carriages reduces damage to the conveyor and the autom...
Pedestrian turnstile manufacturers utilize customized Enidine shock absorbers to dampen the rotational movement while operating in harsh, high cycle rate environments. Our shock absorbers provide smooth and consistent damping to prevent the bars of the turnstile from swinging too quickly or banging at the end of the rotation. Enidine small bore and mid-bore series shock absorbers are des...
(read more)Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions.
(read more)The DA Series Rate Controls by Enidine are ideally suited for high-energy, heavy load applications requiring rate control in tension, compression or both directions. These non-adjustable, custom-orificed units are designed to specific input conditions, and allow for single and multiple orifice configurations.
Upon compression of the rate control, the compression check ball...
Enidine Hydraulic Tow Bar Snubbers provide features and benefits to extend the service life of inverted/overhead power and free conveyors by reducing the transmitted shock force encountered in the every day operation of the production line.
Hydraulic Tow Bar Snubbers manage the acceleration and deceleration (start/stop) of material handling systems by minimizing the shock...
(read more)Critical Solutions Provider for Infrastructure Applications. At ITT Enidine protecting your valuable assets from seismic activity is our highest priority. Our extensive product offerings in seismic and infrastructure protection are engineered to give you the most complete solution on the market today.
(read more)WEAR™ (Wire Energy Absorbing Rope) pipe restraints are uniquely packaged wire rope isolators designed to protect structures from steady state vibration and isolate them from seismic and dynamic loads. These new generation energy absorbing restraints feature simple construction. There are no oils, seals or complex moving parts required to perform their function. The design has elimi...
(read more)Enidine Industrial Products offer the widest range of standard and custom energy absorption, vibration isolation and noise attenuation solutions available today. Products ranging from large bore industrial shock absorbers to miniature industrial shock absorbers, adjustable and non-adjustable industrial shock absorbers, rate controls, wire rope isolators, and air springs (air shock absorb...
(read more)Enidine has developed the new Visco-Elastic Support (VES) product line to provide improved dynamic behavior of the rotor-bearing system and thermal force reduction to bearing support structures.
The working principle of VES is by providing high dynamic stiffness, adding supplementary damping to the rotor-bearing system, low static stiffness for thermal movement.
This re...
(read more)Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions.
(read more)