Battery Back-Up for critical applications
Featured Product from Indelac Controls, Inc.
External Battery Back-Up
ICI’s electric fail-safe device is designed for critical applications where the loss of power to a piece of equipment could be damaging to a system or process. Our electric fail-safe device is a battery backup unit that delivers battery power automatically upon loss of utility power.
It can be used as a standalone battery back-up device or in combination with any electric actuator. Upon loss of utility power, battery power is routed to the operator selected designated fail position which drives the actuator open or close as selected. Upon return of utility power the electric fail-safe device automatically reverts to standby status allowing the control of the actuator to transfer back to the controller.
Batteries are rechargeable lead-acid designed for long life (four to five years of dependable service life, or between 200 and 1000 charge/discharge cycles depending on the depth of discharge).
Temperature ranges from 32° to 115° F.
Standard equipment includes a test switch, red (loss of power) and green (utility power) status lights.
Battery Back-Up
Battery Backup Basics
Indelac provides two battery backup systems– One internal, which is installed inside the same enclosure as our actuator, and the other external, which is installed a separate enclosure and can be used as a standalone or in complement of an actuator.
Safe & Secure Actuator Series—Internal
The Safe & Secure Actuator Series is a range of actuators featuring internally integrated battery backup systems. These actuators come equipped with an internal battery backup system, and they also include a switch for field-selectable failsafe directions. This gives you the opportunity to use just one machine to fail closed, fail open, or maintain operations depending on control signal availability.
These actuators can accommodate over one million automations, and they work with both throttling and control applications. They also cost half as much as comparable spring return actuators, making them a great choice for facilities on a budget.
Follow us on:
Watch>>Indelac Controls, Inc. Company Overview
Indelac Controls, Inc. (ICI)
Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of ICI’s production is based in Northern Kentucky, though you can find our products in all 50 U.S. states and on 6 continents around the world. At Indelac, we are one big motivated family, and our family is dedicated to advancing the technology we use, along with our employees'expertise in a constant effort to better serve our customers'automation requirements. Our upgraded facility continues to utilize state-of-the-art machinery throughout the manufacturing process assuring the highest possible quality using American made products. Indelac's main goal as an electric actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications.