Spur Gear Air Motors - 1730 rpm to 2095 rpm

Featured Product from Ingersoll Rand Industrial Technologies / Air Motors

Spur Gear Air Motors - 1730 rpm to 2095 rpm-Image

Ingersoll Rand's 92RM and 992RM series spur gear with multi-vane air motor 8.15 hp to 9.9 hp (6.08 kw to 7.38 kw) with 1730 rpm to 2095 rpm with adjustability through air controls.

View Model Specifications

Ingersoll Rand

Creating sheer power from the natural environment, Ingersoll Rand and ARO air motors are flexible, efficient alternatives to electric sources - perfect for a wide range of industrial applications. Consider these advantages:

  • Infinitely variable speeds and torques
  • Instant starting, stopping and reversing
  • Will not overheat or burn out
  • Safe operating in hazardous conditions
  • Cool running characteristics
  • Low maintenance
  • Excellent design flexibility
  • 150 degree to 300 degree temperature range

A FULL SPECTRUM OF SOLUTIONS

Ingersoll Rand and ARO offers well over 200 cataloged models of air motors, with an extensive range of options:

  • Reversible and non-reversible types
  • Vane or piston configurations
  • Geared and non-geared varieties
  • 0.10 to 30 horsepower
  • 23 rpm to 26,000 rpm speed ratings0.10 ft-lb. to 1090 ft-lb. torque ratings