Interquip Voltage Control Crystal Oscillator VCXO
Featured Product from Interquip Electronics Co., Ltd.
Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range.
Specifications:
- Operation temperature range : -40~105?
- Power supply voltage : 1.8~ 3.3V
- Vc Input impedance : 5MΩ
- Standby function : Oscillation stop
- Output frequency : 2MHz-80MHz
- Output : CMOS
- Pull ability : ±100ppm minimum / Vc=1.65±1.65V
- Duty cycle : Within 50±5%
Applications:
- Clock synchronization in telecommunications
- Broadband
- Video
- Instrumentation
More Featured Products