75-OHM Components-Perfect for Lab Applications
Featured Product from JFW Industries, Inc.
NEW 75-OHM COMPONENTS ARE PERFECT FOR LAB APPLICATIONS
The latest 75-Ohm innovations from JFW Industries have been specifically designed to meet the needs of MoCA and DOC SIS 3.0 testing. Some of our most impressive advances include:
- 4-Way, 8-Way, and 16-Way MoCA power splitters
- DC-2150 MHz Programmable Attenuator w/ 0-63 dB in 1 dB-steps
- 1P16T RF Switch (DC-2150 MHz)
- 800-2200 MHz Programmable Attenuator w/ 0-127 dB in 1 dB-steps (solid state)
In addition JFW also offers a complete line of 75-Ohm RF attenuators and terminations (DC-passing and DC-blocking model available), as well as impedance matching pads and transformers. Custom designs are also available at no charge!
More Featured Products