40 GHz Programmable Attenuators with Ethernet
Featured Product from JFW Industries, Inc.
JFW model 50PA-1019-XX is our latest programmable attenuator assembly designed for 5G wireless testing. It is an expandable design that can be configured to have up to 16 individually controlled attenuators. The test system has the following features:
- Operates 100 MHz to 40 GHz
- 0 to 62 dB by 1 dB step attenuators
- Up to 16 attenuators
- 2.92 mm female RF connectors
- Ethernet, Serial, and Manual controls
- Uses DHCP for easy network setup
- 19 inch rack mountable chassis
More Featured Products