High Voltage Sensors for SIL 3 Safety Apps
Featured Product from Knick Interface LLC
High-voltage areas within a plant can pose a great risk to the safety of equipment and personnel if not properly monitored. Detecting these high voltage levels can prove difficult, as the hardware used must be able to accurately measure the voltage while protecting itself, personnel, and downstream components. Many existing products on the market do not meet the requirements for properly isolating high voltages while accurately confirming safe work levels.
For applications requiring true safety certification by way of SIL 2 or SIL 3, Knick Interface's P45000 series high-voltage transducers are the correct fit.
P45000 SIL 3 high voltage transducers (up to 3000 VDC)
P45000 accomplishes the task by first measuring and isolating a high-voltage input signal up to 3000 VDC, and then converting the value to a low-voltage output. This allows visibility to be brought to a high-voltage environment or to ensure safe operating conditions exist before plant personnel can be present in a particular area. P45000 is certified for use in safety systems up to SIL 2, or SIL 3 can be acheived with a redundant transducer configuration employed.
By utlizing Knick Interface's P45000 high-voltage transducer, peace of mind can be achieved by ensuring safe and accurate monitoring of voltage levels within critical plant floor applications. P45000 offers electrical safety certification to SIL 3, in a robust, space-saving design.