Directional Coupler for Thermal Vacuum Application
Featured Product from KRYTAR, Inc.
KRYTAR Announces a New, Compact, Directional Coupler for Thermal Vacuum Applications Over the Frequency Range of 2.0 to 8.6 GHz
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a new Directional Coupler specifically designed for thermal vacuum environmental applications operating over the frequency range of 2.0 to 8.6 GHz.
KRYTAR’s new directional coupler is uniquely designed for thermal vacuum environmental applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. These unique couplers undergo additional reliability and quality assurance inspections during all phases of assembly and electrical evaluation. KRYTAR’s successful space-application heritage offers distinct qualities including: innovative products; quick-reaction capability; design responsiveness; flexibility; fast production turn-around; and close partnerships with customers.
KRYTAR’s new directional coupler, Model 102008616TV, adds to the Company’s growing family of space-qualified directional couplers by offering superior performance over the frequency range from 2.0 to 8.6 GHz. KRYTAR’s technological advances provide excellent operating performance of this new stripline design unit. Model 102008616TV delivers 16 dB (±1.0 dB) of Nominal Coupling (with respect to output) and Frequency Sensitivity of ±0.25 dB. Directivity is >20 dB. The coupler exhibits Insertion Loss of <0.5 dB across the full frequency range including coupled power. Maximum VSWR at any port is 1.3, Input Power Rating is 50 Watts Average and 3 KW Peak. Operating Temperature is -54°C to +85°C.
This new directional coupler is in a compact package measuring only 2.13 inches (L) x 0.40 inches (W) x 0.73 inches (H). With the standard SMA female connectors the coupler weighs just 1.2 ounces.
KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications. A data sheet with specifications and package outline drawing is available via KRYTAR’s Web site. Additional information can be obtained by contacting KRYTAR, Inc., 1288 Anvilwood Avenue, Sunnyvale, CA 94089. Tel: +1-408-734-5999, Fax: +1-408-734-3017, Toll Free: +1-877-734-5999, e-mail: sales@krytar.com, Web: www.krytar.com
KRYTAR, Inc., founded in 1975, is a privately-owned corporation specializing in the design and manufacture of ultra broadband microwave components and test equipment for many commercial and military applications. The KRYTAR product line includes directional couplers and detectors, hybrids, power dividers/combiners, terminations, coaxial adapters and a power meter and power sensors. KRYTAR microwave components are manufactured in full compliance with the EU RoHS-6 Environmental Requirements.
# # #