Directional Couplers Operate from 0.4 to 7.125 GHz
Featured Product from KRYTAR, Inc.
KRYTAR announces a family five (5) new Directional Couplers operating in the frequency range of 0.4 to 7.125 GHz (UHF through C-Bands) offering Nominal Couplings from 6 dB to 30 dB in compact packages. These couplers offer the ultimate solution for emerging designs and test and measurement applications including mmWave, 5G, radar, satellite communications (SATCOM), radar and more.
KRYTAR’s new directional couplers offer superior performance ratings including:
All models exhibit Input Power Ratings of 20 W average and 3 kW peak. The directional couplers come with industry-standard SMA Female connectors with optional SMA Male and N Type Female connectors. The compact packages measure just 6.00 inches (L) x 0.50 inches (W) x 0.73 inches (H), and with SMA Female connectors weighs only 5.0 ounces. Operating temperature is -54° to 85° C.
Complete specifications for these new Directional Couplers and others can be found on the KRYTAR Website: Directional Couplers
KRYTAR’s new directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional couplers can also be manufactured to meet ridged military specifications.
KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications. A data sheet with specifications and package outline drawing is available via KRYTAR’s Web site. Additional information can be obtained by contacting KRYTAR, Inc., 1288 Anvilwood Avenue, Sunnyvale, CA 94089. Tel: +1-408-734-5999, Fax: +1-408-734-3017, Toll Free: +1-877-734-5999, e-mail: sales@krytar.com, Web: www.krytar.com
KRYTAR, Inc., founded in 1975, is a privately-owned corporation specializing in the design and manufacture of ultra broadband microwave components and test equipment for both commercial and military applications. The KRYTAR product line covers DC to 110 GHz and includes directional couplers and detectors, 3 dB hybrids, MLDD power dividers/combiners, terminations, coaxial adapters, bias tees, beamformers and a power meter and power sensors. KRYTAR microwave components are manufactured in full compliance with the EU RoHS-6 Environmental Requirements.
More Featured Products