End Launch Terminations DC to 50 GHz

Featured Product from KRYTAR, Inc.

More Info Email Supplier Request a Quote

KRYTAR has developed a line of End Launch Terminations featuring a unique, patent-pending, integrated termination eliminating the additional cost and complexity of typical coaxial terminations. With the termination already integrated, these complete End Launch packages offer a simple solution for reducing the time-consuming task required to install separate coaxial terminations.

• DC to 50 GHz
• Power Rating: 0.5 Watt
• Low VSWR
• Superior Electrical Performance
• Fully 50 Ohm Matched Assembly
• Operating Temperature: -65 to +125°C

The fully integrated End Launch Terminations offer superior electrical performance while avoiding the need to match individual components in the field.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.