New BUTLER Matrix Models cover 0.5 to 8.0 GHz
Featured Product from KRYTAR, Inc.
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces four New BUTLER Matrix models with broadband frequency coverage from 0.5 to 8.0 GHz. A Butler Matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s long history of excellence in the design of broadband microwave components affords the ability to produce unique passive beamforming network solutions to the communications market.
The four New Butler Matrix models add to the Company’s growing list of beamforming products using KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 0.5 to 8.0 GHz, a KRYTAR Butler Matrix offers superior electrical performance in a single ruggedized package and is the ideal choice for a wide range of applications including antenna array beamforming, Wi-Fi 6 and Wi-Fi 6E, 5G NR (New Radio), mmWave, MIMO testing, multipath simulation and performance evaluation, and many newer applications.
Model KBM9005010 covers the frequency range from 0.5 to 1.0 GHz and provides ±0.4 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±3 degrees. This Butler Matrix exhibits Insertion Loss of 8 dB with Maximum Input and Output VSWR of 1.3:1 dB and Isolation of 16 dB. This Butler Matrix is a compact package measuring just 11.95 inches (L) x 4.80 inches (W) x 1.35 inches (H) and comes with SMA female coaxial connectors.
Model KBM9005070 covers the frequency range from 0.5 to 7.0 GHz this Butler Matrix provides ±1.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±12 degrees. This Butler Matrix exhibits Insertion Loss of 11 dB with Maximum Input and Output VSWR of 1.5:1 dB and Isolation of 14 dB. This Butler Matrix is a compact package measuring just 11.95 inches (L) x 4.80 inches (W) x 1.35 inches (H) and comes with SMA female coaxial connectors.
Model KBM9020060 covers the frequency range from 2.0 to 6.0 GHz and provides ±1.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±8 degrees. This model exhibits Insertion Loss of 7.5 dB with Maximum Input and Output VSWR of 1.4:1 dB and Isolation of 14 dB. This Butler Matrix is a compact package measuring just 4.75 inches (L) x 3.46 inches (W) x 01.11 inches (H) and comes with SMA female coaxial connectors.
Model KBM9020080 covers the frequency range from 2.0 to 8.0 GHz and provides ±0.8 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±10 degrees. This model exhibits Insertion Loss of 8.5 dB with Maximum Input and Output VSWR of 1.5:1 dB and Isolation of 14 dB. This Butler Matrix is a compact package measuring just 4.75 inches (L) x 3.46 inches (W) x 1.11 inches (H),and comes with SMA female coaxial connectors.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications. Data sheets with specifications and package outline drawings are available via KRYTAR’s Web site. Additional information can be obtained by contacting KRYTAR, Inc., 1288 Anvilwood Avenue, Sunnyvale, CA 94089. Tel: +1-408-734-5999, Fax: +1-408-734-3017, Toll Free: +1-877-734-5999, e-mail: sales@krytar.com, Web: www.krytar.com
KRYTAR, Inc., founded in 1975, is a privately owned corporation specializing in the design and manufacture of ultra broadband microwave components and test equipment for both commercial and military applications. The KRYTAR product line includes directional couplers and detectors, hybrids, power dividers/combiners, terminations, coaxial adapters and a power meter and power sensors. KRYTAR microwave components are manufactured in full compliance with the EU RoHS-6 Environmental Requirements.