Air Brake Tubing & Fitting Built for the Long Haul
Featured Product from Kuriyama of America, Inc.
DOT Air Brake Tubing
General Applications:
• Auxiliary air systems
• Trailer air brake systems
• Truck, bus and commercial vehicle air brake systems
Construction: Specially designed polyester compounds
Service Temperature Range: -85°F (-65°C) to +200°F (+93°C)
Features and Advantages:
• Superior Flexibility – Highly engineered polyester material exhibits improved flexibility versus
traditional nylon tubing.
• Excellent Resistance – Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing
compounds.
• Industry Leading Impact Strength and Vibration Cracking Resistance – Engineered formulation
retains its flexibility and resists impact cracking in both high heat and sub-zero cold weather
conditions; providing longer service life than traditional nylon tubing.
• Exceeds Industry Performance Standards – Far surpasses traditional nylon tubing for heat aging
and heated oil aging, while retaining its superior performance and flexibility over lower temperatures
than traditional nylon tubing.
• Easy Installation – Greater flexibility allows for easier installation reducing time, effort and installer
fatigue.
• Weather Resistant – Heat and light stabilized for superior UV resistance and long service life. Resists
the cracking that can result from damaging UV light.