K-Kleen Pressure Washer Hose Assemblies - Kuriyama
Featured Product from Kuriyama of America, Inc.
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather resistant special synthetic rubber, black or (blue nonmarking color). The ends are rigid male NPT x swivel male NPT ends with bend restrictors on each end.
Virtual Catalog Web Link:
https://www.kuriyama.com/catalogs/K-Kleen/
Product Specs Web Link:
For more information on these and other Kuriyama products, call (847) 755-0360 or visit their web site.
Kuriyama of America, Inc.
360 E. State Parkway
Schaumburg, IL 60173
(847) 755-0360
Fax: (847) 885-0996
sales@kuriyama.com
www.kuriyama.com