Sphere Lock™ Ball and Socket Couplings by Kuriyama
Featured Product from Kuriyama of America, Inc.
The type “B” connection consists of a male ball coupling, female socket coupling and either a locking lever ring (2" through 8") or locking ring (10" and 12"), which fits over the male ball coupling’s shank. The type “A” connection is generally only available in larger sizes. It consists of the male ball coupling, the female socket coupling and a connection ring, which fits over the male ball coupling’s shank. Applications include the transfer of freshwater or wastewater in agricultural, construction, septic, mining and other industrial applications.
Virtual Catalog Web Link: https://www.kuriyama.com/catalogs/Sphere-Lock-catalog/
Product Specs Web Link: https://products.kuriyama.com/category/sphere-lock-ball-and-socket-couplings
For more information on these and other Kuriyama products, call (847) 755-0360 or visit their web site at:
Kuriyama of America, Inc.
360 E. State Parkway
Schaumburg, IL 60173
(847) 755-0360
Fax: (847) 885-0996
sales@kuriyama.com
www.kuriyama.com