The Conqueror Line-Concrete Hose and Accessories
Featured Product from Kuriyama of America, Inc.
Introducing CONQUEROR Concrete Hose and Accessories
The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications.
The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently introduced T74SAA Series, specifically designed to exhibit high durability, while also possessing the flexibility needed to maneuver long distances, in order to deliver concrete to locations further from the pump.
Additionally, the line includes a full range of hardened steel, CHC-CA Series, one-piece concrete hose couplings, designed for use with the Conqueror Hose Line; as well as corresponding fixed and adjustable level clamps, and replacement gaskets.