Series 300 2-way Micro Inert Valve
Featured Product from Lee Co. (The)
The Lee Series 300 Micro Inert Valve incorporates many of the proven features of Lee's standard-setting LFV Series valves, in a smaller more compact package.
Available in three standard material combinations for design flexibility, the Series 300 valve features a compact, manifold mount design that minimizes the space and material needed for the manifold, reducing overall system volume. A unique "retained" gasket further simplifies assembly, eliminating missing or doubled gasket problems.
Two standard manifolds are available for application development. A single place manifold allows the valve to be tested on a "breadboard" set-up and then used on a manifold. This allows the fluidic circuit to be tested and proven prior to committing to a manifold design. The four place manifold allows four individually controlled inlets to feed into a common outlet for mixing applications. Custom engineeed manifolds are also available for specific applications.•Compact
•Low internal volume: 13 mL port to port
•Zero dead volume
•30 psi operating pressure
•20 ms response time
•2500 Lohms (0.008 Cv)
•Max. flow: 165 ml/min. (water @ 30 psi)
•Low power consumption: 900 mW