Hercules - Full Shield foot switch
Featured Product from Linemaster Switch Corporation
A built in foot guard on most models gives the operator that extra added protection in the field. This Heavy Duty foot switch can be used in multiple applications ranging from Welding to Man Lifts. The Hercules will continue to stand the test of time because of its great functionality and long life. Only from LINEMASTER® - American made innovation at work.
FEATURES:
- Treadle and base constructed from cast iron for strength and durability.
- Protected by a strong cast aluminum shield.
- Painted Alert Orange. (Custom colors available upon request)
- Single 3/4” - 14 N.P.T. threaded conduit entry is standard.
- Oversized “O” and “OX” shield models accept oversized safety shoes and metatarsal foot guards. The “OX” shield has an additional 3/4” (19.1 mm) opening height as compared to the “O” shield.
- Special twin and triple models available to the O.E.M on special order.
- All models have a neoprene cover gasket plus o-rings on the activating shaft and a separate ground screw.
- In all Maintained Contact models the release is accomplished by simply pressing the latch with a light forward movement with the toe. The release is placed under the full shield so falling objects cannot easily release it.
More Featured Products