Ertalyte TX
Featured Product from MCA - Advanced Materials Division
Ertalyte® TX PET
Polyethylene Terephthalate
Ertalyte® TX Polyethylene Terephthalate Polyester PET is a premium internally lubricated bearing-grade that exhibits superior dimensional stability and wear resistance, a low coefficient of friction, high strength and rigidity, outstanding stain resistance, and great chemical and abrasion resistance. Due to Ertalyte® TX PET’s low moisture absorption rate, this grade’s mechanical and electrical properties are unaffected by moisture, which gives this grade better wear and inertness over nylon and acetal products, and also a lower wear rate than unmodified polyesters. These characteristics make Ertalyte® TX PET ideal for use in applications that involve high pressure and velocity conditions, and environments with soft metal and plastic mating surfaces where noise abatement is critical.
Material Properties
- High mechanical strength, stiffness, and hardness
- Very good creep resistance
- Low and constant coefficient of friction
- Excellent wear resistance (comparable to or even better than Nylon grades)
- Very good dimensional stability (better than Polyacetal)
- Physiologically inert (suitable for food contact)
Follow us on:
Engineering Plastics Product Guide
Mitsubishi Chemical Advanced Materials
Mitsubishi Chemical Advanced Materials is a leading global manufacturer of high-performance thermoplastic materials in the form of semi-finished products and finished parts. The company has locations in 21 countries and more than 2,800 employees. Its specialty engineering thermoplastics and composites are superior in performance to metals and other materials and are used in a wide range of applications, primarily in the capital goods industry. The company is continuously developing new areas of applications in close cooperation with industry leaders in a broad variety of customer markets. The Mitsubishi Chemical Advanced Materials Group is well prepared to further expand its market leadership position.