Ordering Rack Mount Enclosures Fully Customized
Featured Product from METCASE
METCASE’s premium TECHNOMET 19" table-top mini-rack enclosures can now be specified fully customized, ready for the installation of the electronics equipment.
These elegant aluminum enclosures are perfect for 19" (84HP) subrack or chassis-based electronics such as test and measurement equipment, networking and communications devices, industrial control technology, laboratory instruments and sound/studio systems.
Robust TECHNOMET 19" features a cohesive design with no visible fixing screws. They are concealed beneath smart trims that clip on to flush-fit diecast bezels at the front and rear. The bezels’ advanced design enables the enclosures to be offered in custom heights and depths. Recessed side handles enable easy portability.
Ventilation holes are provided in the base and rear panel. These can be modified according to customers’ cooling requirements, for example for fitting fans. The removable rear panel can also be supplied with CNC punched cutouts for switches and connections (such as IEC power connectors).
TECHNOMET 19" is available in all heights from 3U to 6U as standard, and in custom heights from 7U to 12U on request. The standard depth is 15.75” but custom depths can be supplied if required.
A 10.5" (42HP) version is also offered as standard – either with or without a bail arm that can be used as a desk stand. TECHNOMET 10.5" enclosures are 3U and 4U high, and 12.99” deep. Bespoke depths can also be requested.
All versions are supplied with internal subrack/chassis support rails and ABS non-slip feet. M4 threaded pillars are fitted to all panels for earth connections. Accessories include front panels and 19” mounting kits.
Two colors, anthracite (RAL 7016) and light gray (RAL 7035), are offered as standard. Customers can also request special color combinations and finishes from a wide range of ‘always in stock’ shades. Custom colors can be requested based on RAL or Pantone references or by matching an example.
Other customization services include photo-quality printing of legends, logos and graphics.