INSPEKTOR Pole-mounted Utility Inspection Camera
Featured Product from Fiberscope.net by MEDIT
Product Highlights:
- Professional Level Pole-mounted Inspection Camera
- Camera Head Diameter: 1.6” (41mm )
- Working Length: 3' (0.91 meter) to 13' (3.9 meters)
- 9 Ultra Bright White LED Lights
- Low-light Color Camera: 0.03 lux, 480,000 pix, 47o FOV
- Camera Head Waterproof to 100 feet
- Depth of View: Good light 1-75 feet, Complete Darkness 1-50 feet
- Large Integrated Display (5.6“/14.2 cm) with 640x480 Resolution
- Built in Brightness, Contrast, Backlight and Sharpness Controls
- Built in DVR to Record Images and Video to an SD Memory Card
- 7,500 Images or 30 Hours of Video Can be Stored on a 32GB SD Card
- 4 Section Telescoping Aluminum Poles
- Distal 12" Flex-and-Stay Gooseneck Design for Inaccessible Areas
- Rechargeable Battery for Portable Use
- Operating Temperature -14oF to 122oF (-10oC to 50oC)
- Made in USA
What’s Included
5.6” LCD Display with DVR, 13’ Telescoping pole, Battery charger, Two (2) NiMH rechargeable batteries, Low light sensitive color camera, Sunshade, Universal chest harness, Custom carrying case, A/V cable & vehicle adapter.
More Featured Products