ABP2 Board Mount Pressure Sensors
Featured Product from Mouser Electronics
Honeywell ABP2 Board Mount Pressure Sensors are piezoresistive silicon pressure sensors offering a digital output for reading pressure over the specified full-scale pressure span (4bar to 12bar | 400kPa to 1.2MPa | 60psi to 175psi) and temperature range (-40°C to +110°C).
More Featured Products