Announcements

MultiDimension Technology Co., Ltd. has promoted these products / services:

MultiDimension Technology Co., Ltd. - Board Mount Precision Current Sensor:TMR7304-D

Applications

  • Solar inverter
  • Direct-current dynamo
  • Uninterruptible power supplies (UPS)
  • Switched model power supplies (SMPS)
  • Variable frequency drive (VFD)
(read more)
MultiDimension Technology Co., Ltd. - 17-bit High-speed TMR Magnetic Rotary Encoder

Applications

Contactless angular position measurement
Brushless motor position sensing
Rotary speed sensing
Close loop stepper system
Robotics (read more)

MultiDimension Technology Co., Ltd. - Digital Omnipolar Magnetic Switch Sensor: TMR1367

Applications

  • Utility meters: water, gas, and heat meters
  • Proximity switches
  • Linear and rotation position sensing
  • Medical wake-up switches
(read more)
MultiDimension Technology Co., Ltd. - Dual-Axis Bipolar Magnetic Switch Sensor

The TMR1222 can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode. (read more)

MultiDimension Technology Co., Ltd. - MicroAmpere Unipolar Magnetic Switch Sensor

TMR1148 is a unipolar magnetic switch integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. (read more)

MultiDimension Technology Co., Ltd. - TMR9082 Low Noise TMR Magnetic Linear Sensor

High sensitivity Low Noise TMR Magnetic Linear Sensor (read more)

MultiDimension Technology Co., Ltd. - TMR2652 tunneling magnetoresistance linear sensor

High Frequency Response Programmable TMR Linear Magnetic Sensor (read more)

MultiDimension Technology Co., Ltd. - 360° AMR switch sensor by MDT

MDT's's AMR132x series omnipolar magnetic switch sensors offer 360° sensitivity. Their high-precision, rapid response and low-power consumption are suitable for utility meters, proximity and speed sensing. (read more)

MultiDimension Technology Co., Ltd. - TMR Gear Speed Sensors

The TMR4MXXBG series geartooth sensors offer exceptional sensitivity with minimal power supply requirements. Applying eight TMR sensors with dual-channel push-pull Wheatstone full bridge, TMR4M outputs a sine and a cosine signal to calculate gear position. Advantages include high sensor output signal amplitude, a wide -40 ~ 125°C temperature range, and interference resistance. (read more)

MultiDimension Technology Co., Ltd. - Low Error AMR Magnetic Rotary Encoder

MDT annouced the new AMR3108AP magnetic rotary encoder with high accuracy for measurement up to 360°. Measuring up to 20,000 RPM, the AMR3108AP outputs 12-bit aboluste position signal with angular repeatability of ≤0.1°. (read more)

MultiDimension Technology Co., Ltd. - AMR2501 Ultra Low Noise Linear Magnetic Sensor

MDT annouced the new AMR2501 ultra low error linear magnetic sensor. With noise density at only 100 pT/√Hz, the AMR2302 is ideal for high precision measurements. Applying AMR technology in a Wheatstone Bridge design, temperature drift is effectively compensated to achieve outstanding thermal stability. (read more)

MultiDimension Technology Co., Ltd. - Nano-Ampere 50Hz Magnetic Switch

MDT's TMR1366 TMR switch features a combination of outstanding performance metrics, including 200nA ultra-low power, 0.7mT high-sensitivity, and 50Hz fast switching clock. It is ideally suited for battery-operated sensor applications. (read more)

MultiDimension Technology Co., Ltd. - Low Field Linear Magnetic Sensors

The TMR200X series linear sensors utilize a unique push-pull Wheatstone bridge composed of four TMR sensor elements. Tunneling magnetoresistance (TMR) technology allows the sensors to have best-in class sensitivity, ultra low power consumption, and excellent thermal stability. The sensors are available in SOT23-5 package. (read more)

MultiDimension Technology Co., Ltd. - Bipolar Magnetic Switch w/ Passive Memory Effect

The TMR121X series bi-stable digital bipolar magnetic switches integrate TMR and CMOS technology to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. TMR121X can detect and store the ON/OFF state triggered by magnetic polarity without power supply, and the latest state can be retrieved immediately after power supply is res... (read more)

MultiDimension Technology Co., Ltd. - Large Dynamic Range TMR linear sensor

The TMR2102 outputs linear analog voltage in response to magnetic fields up to 90G. With 4.9 mV/V/G sensitivity, high temperature stability, and 0.1G hysteresis, TMR2102 is optimal for precise magnetic field sensing. (read more)

MultiDimension Technology Co., Ltd. - High Resolution Three-Axis USB Magnetometer

The USB27053 programmable USB magnetometers. The plug-and-play magnetometer can measure magnetic fields up to ±50 Oe in three axis at frequencies up to 200 Hz. Results can be accessed using MDT's graphical user interface or can be integrated into the user's custom written program. Additionally, the user may reprogram the electronic probe using open source Arduino developm... (read more)

MultiDimension Technology Co., Ltd. - Biaxial TMR Magnetic Angle Sensor

The TMR300X series biaxial TMR angle sensors. Using patented TMR technology, TMR300X series can produce peak-to-peak signal up to 100% of the supply current with low error. The design also compensates output against ambient temperature changes. (read more)

MultiDimension Technology Co., Ltd. - 100DPI Magnetic Image Sensor

The TMR6306 is a 216pixels, 100DPI magnetic image sensor module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The TMR6306 module is designed for wide coverage paper bills, bank notes and security documents with magnetic materials and is suitable for scanning width up to 54mm. (read more)

MultiDimension Technology Co., Ltd. - High accuracy AMR analog magnetic scale sensor

The AMR4050 analog magnetic scale sensor combines AMR technology with compensating circuitry to provide highly accurate analog signal with minimum temperature drift. Designed for magnetic scales with 5mm pole pitch, the AMR4050 is in a small DFN12L package ideal for tight spaces. (read more)

MultiDimension Technology Co., Ltd. - Non Contact Magnetic Geartooth Encoders

The new GE-A and GE-T series geartooth encoders provide non-contact measurements with differential sine/cosine signals with 1Vpp amplitude (GE-A) or TTL differential square wave signal (GE-T). The encoders are cased in IP68 zinc alloy housings and have input frequencies up to 700kHz and output frequencies up to 10MHz. Both series are designed for 0.3~1.0 module gears. (read more)

MultiDimension Technology Co., Ltd. - AMR magnetic pneumatic cylinder position sensor

MDT expands AMR magnetic sensor range with the AMR134x series pneumatic cylinder position sensor. Offering 1 kHz switching speeds, low hysteresis and two sensitivity settings, the AMR134x provides versatility and performance. (read more)

MultiDimension Technology Co., Ltd. - Programmable TMR Linear Magnetic Sensor

MDT named Sensors Converge 2023 finalist with TMR Magnetic Sensor
The 2023 Most Innovative Product of the Year finalist TMR2651 linear magnetic sensor features user programmable parameters and 2 MHz response. (read more)

MultiDimension Technology Co., Ltd. - TMR7102-D CAN Bus Digital Output Current Sensor

Applications:
(1)Full electric vehicle current measurement
(2)Hybrid vehicle current measurement
(3)Battery energy storage systems (BESS) (read more)

MultiDimension Technology Co., Ltd. - AMR40x0 series magnetic grate sensors

Applications:
(1)Incremental or absolute encoder
(2)Linear or angular displacement encoder
(3)Magnetic scale and magnetic encoder (read more)

MultiDimension Technology Co., Ltd. - Tunneling magnetoresistance linear sensor

Applications:
(1)Current sensor
(2)Linear position sensor
(3)Gaussmeter
(4)Encoder (read more)

MultiDimension Technology Co., Ltd. - Low Cost TMR Linear Sensor

The TMR2082 general purpose linear magnetic sensor from MDT combines advantages of TMR technology with low pricing. It has high sensitivity and temperature stability across ±500 G linear dynamic range. It is a general purpose sensor that can be used for position, current sensing, and more. (read more)

MultiDimension Technology Co., Ltd. - Ultra Low Noise TMR Linear Magnetic Sensor

The TMR2922 ultra low noise magnetic sensor use patented TMR technology paired with unique push-pull Wheatstone Bridge design, the sensor achieves best-in-class sensitivity with minimal noise from -40 to 125 °C. TMR2922 also requires a supply current of only 0.5 mA, ideal for portable applications. (read more)

MultiDimension Technology Co., Ltd. - Dual Axis TMR Angle Sensor

The TMR300X series biaxial TMR angle sensors combine patented TMR technology in a Wheatstone bridge to produce peak-to-peak signal up to 100% of the supply current. The design also compensates output against ambient temperature changes to achieve excellent thermal stability and low linearity errors. (read more)

MultiDimension Technology Co., Ltd. - Microampere Magnetic Current Sensor

TMR-MAC005 is a microampere current sensor incorporating high sensitivity TMR sensor and Integrated coil with anti-magnetic interference design. This unique setup allows the sensor to provide 150nA resolution with excellent thermal stbaility from -40 - 125 °C. (read more)

MultiDimension Technology Co., Ltd. - High accuracy analog magnetic scale sensor

The AMR4020 analog magnetic scale sensor combines AMR technology with compensating circuitry to provide highly accurate analog signal with minimum temperature drift. Designed for magnetic scales with 2mm pole pitch, the AMR4020 is in a small DFN12L package ideal for tight spaces. (read more)

MultiDimension Technology Co., Ltd. - AMR1341D Pneumatic Cylinder Switch

The AMR1341D pneumatic cylinder switch is a high-sensitivity omnipolar magnetic switch with low power consumption and high speed. It maintains 1kHz switching frequency using 40μA and has 15G switching point. It has high tolerance for temperature and magnetic interference. (read more)

MultiDimension Technology Co., Ltd. - GE-A Non Contact Magnetic Geartooth Encoders

The GE-A geartooth encoders provide non-contact measurements with differential sine/cosine signals with 1Vpp amplitude. The encoders are cased in IP68 zinc alloy housings and have output frequencies up to 1MHz. They can accomodate gears with 0.3~0.8 module. (read more)

MultiDimension Technology Co., Ltd. - TMR2901 Ultra-High Sensitivity Magnetic Sensor

The TMR2901 is a linear analog magnetic sensor with 25mV/V/Oe sensitivity. Using patented TMR technology paired with unique push-pull Wheatstone Bridge design, the sensor achieves best-in-class sensitivity with minimal noise from -40 to 125 °C. (read more)

MultiDimension Technology Co., Ltd. - TMR1162 NanoAmpere Unipolar Switch

MDT's TMR1162 switch sensors feature a combination of outstanding performance metrics, including 200nA ultra-low power, 17G high-sensitivity, and 50Hz fast switching clock. Extremely low power consumption makes them ideally suited for battery-operated sensor applications. (read more)

MultiDimension Technology Co., Ltd. - TMR1102 Microampere Unipolar Magnetic Switch

The TMR1102 microampere high frequency response magnetic switch sensors. Drawing only 1.5μA, the TMR1102 is always on and has response frequency up to 1kHz in a wide operating temperature range of -40 ~ 150 °C. (read more)

MultiDimension Technology Co., Ltd. - TMR7303 High accuracy compact current sensor

The TMR7303-D/P1 series high accuracy current sensor is now available online. Applying patented TMR technology, the TMR7303 achieves ±1% accuracy, high signal to noise ratio, minimal temperature drift while using nominal power and a compact form factor. (read more)

MultiDimension Technology Co., Ltd. - Programmable Linear Magnetic Sensor

The new TMR265x series linear magnetic sensor offers programmable specifications along with a large ±500 Gs dynamic range. Programmable sensitivity, offset, and temperature coefficients enable the TMR265x to be perfect fit each individual system. (read more)

MultiDimension Technology Co., Ltd. - Dual Axis Microampere TMR Switch Sensors

The new TMR1222/TMR1228 magnetic switch sensors are bipolar magnetic latches that capable of detecting fields in X and Y axes. Operating in full-time mode, the TMR122X only consumes 1.5μA and is perfect for battery powered applications. (read more)

MultiDimension Technology Co., Ltd. - 16 Channel AGV Magnetic Guide Sensors

AGV-TMR15XN is a 16-channel NPN output magnetic guide sensor with 10 mm detection accuracy. Designed with patented TMR technology, the TMR15XN provides best in class consistency, fast frequency response, high sensitivity, excellent temperature characteristics, and low power consumption. Furthermore, it is adaptive to installation heights and tape width and protected against interference. (read more)

MultiDimension Technology Co., Ltd. - High Precision Closed Loop Current Sensor

The TMR7553 series closed loop current sensor use TMR technology to achieve high accuracy with excellent linearity. It can sustain harsh environments with ultra low temperature drift and high immunity to external interference. (read more)

MultiDimension Technology Co., Ltd. - Customizable Omnipolar magnetic switch

The TMR13DX series are TMR magnetic switch sensors with programmable switch points, including operating point, release point, and hysteresis. Patented TMR technology allows TMR13Dx to maintain near continuous response frequency of over 1kHz using only supply current of 1.5μA. (read more)

MultiDimension Technology Co., Ltd. - TMR2104 High Sensitivity Linear Magnetic Sensor

The TMR2104 is a highly versatile linear analog magnetic sensor with high sensitivity and low noise. Using power as low as 33μA, it measures ±200G with 0.5G hysteresis and low temperature coefficients. It is available in 3 compact packagings. (read more)

MultiDimension Technology Co., Ltd. - TMR40XX High Sensitivity Analog Gear Sensor

The TMR400XX analog geartooth sensors are highly sensitive to magnetic gradients and optimal for small pitch gear measurements. They are also tolerant to wide air gaps and external magnetic fields. (read more)

MultiDimension Technology Co., Ltd. - TMR1309 Ultra High Sensitivity Magnetic Switch

The TMR1309 microampere high frequency response magnetic switch sensor offers ultra-high sensitivity with 2G switching point. Drawing only 1.5μA, the TMR1309 series have response frequency up to 1kHz in a wide operating temperature range of -40 ~ 125 °C. (read more)

MultiDimension Technology Co., Ltd. - AMR3013P Low Error Magnetic Angle Sensor

MDT Offers AMR3013P Angle Sensor with Pin-to-pin Compatibility
MultiDimension (MDT) released AMR3013P dual-axis AMR angle sensor for use in rotary encoders and flow meters. It offers pin-to-pin compatibility to popular products on the market in an SOP8 package. (read more)

MultiDimension Technology Co., Ltd. - Microampere omnipolar magnetic switch

The TMR130X serie microampere high frequency response magnetic switch sensors draw only 1.5μA to respond up to 5kHz. It has low temperature drift across a wide operating temperature range of -40 ~ 150 °C. (read more)

MultiDimension Technology Co., Ltd. - 200nA Ultra-low Power Magnetic Switch Sensor

MDT's TMR136X series switch sensors feature a combination of outstanding performance metrics, including 200nA ultra-low power, 0.7mT high-sensitivity, and 50Hz fast switching clock. Extremely low power consumption makes them ideally suited for battery-operated sensor applications. (read more)

MultiDimension Technology Co., Ltd. - High Precision TMR Magnetic Angle Sensor

The TMR3105AP is a contactless, high-precision, high-speed rotary encoder with 12-bit resolution. It has 4 different output modes and are widely used in angular position measurements, motor position sensing, and rotary speed sensing. (read more)