Large Dynamic Range TMR linear sensor
Featured Product from MultiDimension Technology Co., Ltd.
TMR2102 Large Dynamic Range TMR linear sensor
The TMR2102 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements. The unique bridge design provides a high sensitivity differential output that is linearly proportional to a magnetic field applied parallel to the surface of the sensor package, and it provides superior temperature compensation of the output. The TMR2102 is available in two packaging from factors: SOP8 6 mmX5 mmX 1.5 mm(P/N TMR 2102P), or DFN8 3 mmX3mmX0.75 mm (P/N TMR 2102D).
Datasheet: Download
Features and Benefits:
- Tunneling Magnetoresistance(TMR)Technology
- High Sensitivity
- Large Dynamic Range
- Very Low Power Consumption
- Excellent Thermal Stability
- Very Low Hysteresis
- Compatible with Wide Range of Supply Voltages.
Applications
- Magnetic Field Sensing
- Current Sensors
- Industrial Flow Meters
- Displacement Sensing
- Rotary Position Sensors.
Order Now:
DFN8L Package: Digi-Key | Amazon | Alibaba
SOP8 Package: Digi-Key | Amazon | Alibaba
MultiDimension Technology(MDT®) was founded in 2010 in Zhangjiagang, Jiangsu Province, China, with branch offices in Ningbo, Shanghai, and Chengdu, China and San Jose, Calif., USA. MDT has developed an unique intellectual property portfolio, and state-of-the-art manufacturing capabilities that can support volume production of high-performance, low-cost TMR magnetic sensors to satisfy the most demanding application needs. Led by its core management team of experts in magnetic sensor technology and engineering services, MDT is committed to creating added value for its customers and ensuring their success.
MDT ’s Service Options Include:
- In-plane and Z-axis TMR sensors, which may be delivered as wafers, bare dice, or packaged devices
- Custom design for TMR/GMR/AMR sensors
- ASIC design for integration with TMR/GMR/AMR sensors
- Foundry service for TMR/GMR/AMR sensors including thin-film deposition, device processing, packaging and testing
- Custom sensor module design and application solutions
- IP licensing, granting customers access to MDT ’s technology for use in their products