Low Cost TMR Linear Sensor
Featured Product from MultiDimension Technology Co., Ltd.
TMR2083 Low Cost General Purpose Linear Sensor
The TMR2082 is a general purpose linear magnetic sensor from MDT with up to ±500 Gs linear dyanmic range. Built on MDT's latest industry leading 8-inch production line, the TMR2082 is priced similarly to Hall element sensors while having unique advantages such as low power consumption, high sensitivity, high temperature stability, low hysteresis, and more. It is a perfect choice for industrial and consumer electronic applications in position sensing, current sensing, and more.
Features and Benefits:
- Tunneling magnetoresistance (TMR) technology;
- Large linear dynamic range: ±500 Gs;
- Low non-linearity: 0.2%;
- Low hysteresis: 2 Gs;
- Low current consumption: 100 μA;
- Large voltage range: 0.5 - 7 V.
Applications:
- Magnetometer;
- Current sensor;
- Position sensor;
- Rotation sensor.
Webstore:
TMR2083S (SOT23-5): Digi-Key | Alibaba
Enjoy free shipping on Digi-Key orders over $100 or 10% off on Alibaba.
MDT to Exhibit at SENSOR+TEST and Sensors Converge
MDT will exhibit at SENSOR+TEST in Nuremberg, Germany from May 9 - 11. Join us at Booth 1-639 to see latest developments in magnetic motion controls, switch operations, and more.
MDT will also exhibit at Sensors Converge in San Jose, California from June 20 - 22. Find us at Booth 1049 for updates on our industry leading 8-inch production line and new current sensors.
We have free visitor passes available for both fairs. Contact us at sales@dowayusa.com to get your free pass today while quantities last!
General description:
TMR2083 linear sensor adopts a unique push-pull Wheatstone full bridge structure utilizing four unshielded high sensitivity TMR sensing elements. This Wheatstone full bridge provides differential voltage output with excellent temperature stability when the applied magnetic field changes parallel to the sensor's sensitive direction.
The TMR2083 is available in SOT23-5 pacakge with P/N of TMR2083S.