Series 20 GI (General Industrial) Fans
Featured Product from New York Blower Company (The)
New York Blower Series 20 GI [General Industrial] Fans cover a wide randge of air-moving and material-handling applications. Some of the standard features are welded construction, rotatable and reversible LS wheels for sizes 144 through 364 and DH wheels sizes 194 through 364, lifting eyes, slip inlets and outlets available as an option, and precision balancing.
Series 20 Fans are licensed to bear the AMCA Seal.
DESIGN FEATURES
· CAPACITIES - range from 500 to 76,000 CFM.
· PRESSURES - range from 2" to 22" WG.
· DIAMETERS- 14" through 85" wheel diameters.
· TEMPERATURES - to 1,000°F.
· BELT-DRIVE AND DIRECT-DRIVE
· 9" to 49" inlet diameters
More Featured Products