Vishay Standard Rectifier and TVS Hybrid Solution
Featured Product from New Yorker Electronics Co., Inc.
New Yorker Electronics has announced Vishay’s release of its new R3T2FPHM3, the industry’s first standard rectifier and transient voltage suppressor (TVS) two-in-one device. The new space-saving hybrid solution for automotive applications is the industry’s first standard rectifier and transient voltage suppressor (TVS) two-in-one device. Featuring an oxide planar chip junction design and a common cathode circuit configuration, the Vishay General Semiconductor R3T2FPHM3 combines a 3A, 600V standard rectifier with a 200W TRANSZORB® TVS in the compact FlatPAK 5 x 6-package.
With a wide temperature range from -55°C to +175°C, the device released today is suitable for high reliability automotive applications, including secondary protection for sensor units, distributed airbag modules, and low power DC/DC converters in power distribution systems. By combining two different technologies in a single package, the dual-chip solution saves PCB space, simplifies layouts, and lowers overall costs in these applications. When paired in series with a standard TVS, the R3T2FPHM3 offers designers a complete greater than 24V solution with a low clamping ratio.
The two-in-one device’s rectifier features a low forward voltage drop of 0.86 V to reduce power losses and improve efficiency, while its TVS offers a breakdown voltage of 27V. The R3T2FPHM3 provides ESD capability in compliance with IEC 61000-4-2, air discharge and contact mode; offers a MSL moisture sensitivity level of 1, per J-STD-020, LF maximum peak of 260°C; and its molding compound features a UL 94 V-0 flammability rating. RoHS-compliant and halogen-free, the device is available in an AEC-Q101 qualified version.
Features & Benefits:
- Automotive two-in-one solution for rectifier and TRANSZORB TVS
- Oxide planar chip junction
- Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C
- AEC-Q101 qualified available
Applications:
- Secondary Protection for Sensor Units
- Distributed Airbag Modules
- Low Power DC / DC Converters under Power Distributor
Samples and production quantities of the R3T2FPHM3 are available now, with lead times of 12 weeks. Vishay manufactures one of the world’s largest portfolios of discrete semiconductors and passive electronic components that are essential to innovative designs in the automotive, industrial, computing, consumer, telecommunications, military, aerospace, and medical markets. As a franchised distributor, New Yorker Electronics supplies Vishay discrete semiconductors (diodes, MOSFETs and infrared optoelectronics) and passive electronic components (resistors, inductors and capacitors).
About New Yorker Electronics
Headquartered in Northvale, NJ, New Yorker Electronics, Co., Inc. (www.newyorkerelectronics.com) is a global franchised distributor of electronic components, value-added services, and supply chain solutions to the world’s leading OEMs and contract manufacturers in various markets. Founded in 1948, the AS9120B and ISO 9001:2015 certified company has earned a reputation for delivering superior levels of reliability and customer support while providing direct franchise access to an extensive ready-to-ship inventory of passive, inter-connect, electromechanical and Mil-Spec components, as well as semiconductor devices.