Medium-Duty Screw Driving Robot
Featured Product from Nitto Seiko America
SR580Y-THETA-Z Medium-Duty Screw Driving Robots. The robot incorporates a horizontal turning arm, axis, with a Y-axis. THETA and Y axes are powered by AC servo motors, while the screwdriver stroke is powered by a AC servo motor and the spindle rotation is powered by a NITTO driver. The screws will be automatically blowfed by means of our centerboard hopper screwfeeder equipped with a single-shuttle air escapement.
Screw sizes: M2-M5 (Max length 18mm)
Torque Range: 0.29 - 2.94 Nm
More Featured Products