Helicopters Use DayCor® ROM For Aerial Inspection
Featured Product from OFIL Systems
With fiber optic IMU and a single fiber optic cable connecting selected HD sensors IR | EO | Photo | UV | LRFDayCor® with the control unit, ROM HD is the premium choice for aerial inspections. ROM turret hosts a customized selection of up to 5 optical sensors including, exclusively, Ofil’s proprietary ROM UV EYE Bi-Spectral Daytime camera. ROM is easily installed and operated. Installation takes only a couple of minutes due to the use, inter alia, of a single connecting cable. The outstanding stabilization is attributed to the fiber optic gyros which guarantee ultra-low noise & drift. Moreover, communication and data streaming are done over a fiber optic cable, resulting in flawless data transfer & free from electromagnetic interferences. A sleekly designed carbon chassis awards ROM the aerodynamic virtues, elegant looks, and durability.
More Featured Products
Optimizing the Health of Rotating Machines
Electrical Grid Inspections - Environmental Impact
Driving & Inspect Overhead Power Lines
Inspection Results Should be Reported
Stability vs. Power Loss – Cost Considerations
D.I.Y Add Corona Detection to Your System
Autonomous Inspection-Railways Electrical Networks
Rotating Machines and Partial Discharge Detection
Cost Savings assessing corona in substations
Benefits of Using DayCor® During Commissioning
The Value of Inspection for Electrical Utilities
How does UV radiation affect conductors?