Ball Type Check Valves Excel in High Pressures
Featured Product from O'Keefe Controls Co.
When preventing unwanted reverse flow is required in high-pressure applications, O'Keefe Controls Co. Ball Type Check Valves are an ideal choice. Rather than utilizing an elastomeric seat — as in our disk type check valves — the ball style uses a metal-to-metal seat, thus expanding the pressure rating substantially.
These versatile check valves are available in many configurations, and with or without springs. Having a return spring introduces cracking pressure (minimum differential pressure needed to open the valve.) Many cracking pressure options are available. Users can expect a long, trouble-free operating life from these devices.
These and other features make them suitable for a wide array of smaller industrial applications. For example, inline spring-loaded ball type check valves can be used with expansion valves for pressure relief applications. Ball style check valves are also commonly used in multi-line dispensing and fill operations, and industrial spray-nozzle applications to minimize dripping.
Click to learn more, and view our full catalog of Ball Type Check Valves