Who Needs Corona (UV) Cameras?
Featured Product from OFIL Systems
DayCor®LuminarHD
LuminarHD is the top line handheld UV corona camera boosted with features that enhance inspection process. LuminarHD implements Ofil's benchmarked DayCor® proprietary technology ensuring accurate detection, recording and displaying of UV radiation emanated by corona. Percieved GPS, text & audio annotations, ambient temp & humidity are marked on captured media and saved as meta data for post processing and reporting.
Wi-Fi, LAN and Bluetooth communication protocols support remote control and efficient data transfer. Strict ergonomic design ensures aesthetics and user friendliness. LuminarHD has an easy grip; large lit control buttons; pictorial menu, a large bright & adjustable display, powerful zoom, continuous interchangeable wide to narrow fields of view. LuminarHD is built for extended uninterrupted operation powered by a rechargeable battery. LuminarHDsupports corona management systems and includes an interface to coronaWise software with auto-detect and automatic data transfer.
DayCor® LuminarHD's unique design enables long continuous inspection and eliminates arms and eyes strain.
LuminarHD is manufactured under adherence to rigorous quality control standards.
Features
- UV camera
- Supreme sensitivity to UV signals
- HD video recording
- Precise location of corona emitting sources
- Effective powerful optical and digital zoom
- High resolution sun readable LCD
- On-board storage via Compact-Flash Card
- MPEG Video/Audio on-board recording and storage
- JPG on-board capturing function
- Playback on-board function for images and videos
- Wi-Fi, Ethernet, Bluetooth connections
- Fit for inspection under any light and weather conditions
- Fit for inspection distant and nearby installations
- Manual and Automatic focus for both UV and Visible channels
- Integration mode for larger signals and reduced background noise
- Blob counting and display for evaluation of the corona strength
- Built-in GPS
- Temperature & Humidity meter - embeded (offered as optional accessory)
- Voice narration
- Highly ergonomic
- Hot keys to functions
- Integrated interface to Ofil Reporting Software
- UV only, Visible only and Combined UV + Visible modes
Benefits
- Accurately pinpoints sources of corona, partial discharge, micro arcing and arcing that may lead to: audio noise, radio/TV interference and electrical mechanical failures
- HD video recording enables fine differentiation of inspected details
- Continuous work is enabled without overheating
- Built for teamwork and for individuals
- Reliable with the highest sensitivity possible
- Perfect for both indoors and outdoors