Low-Energy Proximity Beacon Module & Accelerometer
Featured Product from Omni Pro Electronics, Inc.
Omni Pro Electronics has announced the EM Microelectronics release of its new EMBC22 Proximity Beacon Module with Accelerometer for tracking moveable objects. EMBC22 is a high-performance, customizable Bluetooth V4.2 low energy proximity beacon. The EMBC22 comes in simple, easy-to-use coin-shape housing and is powered by the EM9304, considered by EM to be the world’s lowest power Bluetooth IC.
New product features include its longer life from a CR2032 battery, a longer range (up to 200m LOS), over-the-air configurability and an optional connector for sensors or power source. The EMBC22 is compatible with all major beacon formats including iBeacon™, Eddystone™, AltBeacon™ and proprietary systems such as Quuppa Intelligent Locating System™.
- Packet types, including custom packet type
- Device name, address, manufacturer name, model number, HW/SW revision
- UUID, Major/Minor ID, UID or URL
- Beacon interval, Transmitter power
- Accelerometer function and sensitivity