Announcements
The EE-SX1330-2 is an ultra-compact transmissive photomicrosensor by OMRON. With a narrow slot width of 3mm, it offers high-speed response and energy efficiency. Ideal for industrial automation and robotics, it provides reliable object detection. RoHS certified and available online, it is a compact and reliable solution for precise detection in various applications.
(read more)The D2LS Ultra Subminiature Basic Switch by OMRON is a compact and reliable surface-mount terminal type operation switch. It offers high load types, a long operating life, and a clear click feeling. With its compact size, it contributes to downsizing modules. The D2LS is available in different models to suit specific requirements, making it a versatile and durable switch for various appl...
(read more)The G7L Power Relay is a 20-30A (220VAC) switching, high-dielectric-stre
G9KB | PCB Power Relays | OMRON Electronic Components - Americas
A high capacity of 600 VDC, 50 A and bidirectional opening and closing is achieved; Ambient temperature 85°C; Contact gap: 3.6 mm or more; UL 60947-4-1 and EN 61810-10-certified (required for ESS switching devices)
(read more)The high capacity and low contact resistance characteristics make the G9KA ideal for PV inverters/power conditioners and industrial inverters, as well as UPS systems. This 300A, high-power relay reduces the necessity for complex temperature designs and the inclusion of heat transfer devices due to low contact resistance as compared to similar relays
(read more)